Vishay Intertechnology, Inc. Film Capacitors BFC237341564

Description
0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1788-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1788-ND
Film Capacitors BC1788-ND
0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.56Uf, 250V, 10%, Radial; Capacitance Vishay - 03J9801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.56Uf, 250V, 10%, Radial; Capacitance Vishay
03J9801
Capacitor Poly Film 0.56Uf, 250V, 10%, Radial; Capacitance Vishay 03J9801
CAPACITOR POLY FILM 0.56UF, 250V, 10%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:250V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.56UF, 250V, 10%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:250V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237341564 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237341564
Capacitors - Film Capacitors BFC237341564
CAP FILM 0.56UF 10% 250VDC RAD

CAP FILM 0.56UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1788-ND 03J9801 BFC237341564
Product Name Film Capacitors Capacitor Poly Film 0.56Uf, 250V, 10%, Radial; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details