Win Source Part Number: 966874-BFC237323105
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Alternative Parts (Cross-Reference): R60EI4100AA30K; B32522C1105K; MMK15105K100B04L4BUL
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222237323105
Vishay BFC237323105 Film Capacitor
Vishay BFC237323105 Film Capacitor
Vishay BFC237323105 Film Capacitor
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
1uF 100V PET Film Capacitor, Radial, Through Hole, 10% Product overview: BFC237323105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237323105 can be used for catalog matching and distributor lookup.
CAPACITOR FILM, 1UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Film Capacitor, MKT373 Series, 1 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 1UF 10% 100VDC RADIAL
CAP FILM 1UF 10% 100VDC RADIAL
±10% 100V 1uF -55°C~+105°C PET Plugin,P=12.7mm Film Capacitors ROHS
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 966874-BFC237323105 | 4879822 | 4879822P | 1730482 | BFC237323105-ND | 62-BFC237323105 | 18C5140 | 98K7000 | BFC237323105 | BFC237323105 | BFC237323105 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 1uF 100V Capacitor | Capacitor Film, 1Uf, 100V, Radial; Dielectric Type Vishay | Film Capacitor, Mkt373 Series, 1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors | Capacitors >> Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |