Vishay Intertechnology, Inc. Film Capacitors - BFC237222684 BFC237222684

Description
Manufacturer: Vishay BC Components Win Source Part Number: 764718-BFC237222684 Series: MKT372 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Long Life Termination: PC Pins Package: Radial Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Capacitance: 0.68μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 764718-BFC237222684 Series: MKT372 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Long Life Termination: PC Pins Package: Radial Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Capacitance: 0.68μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237222684 - 764718-BFC237222684 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC237222684
764718-BFC237222684
Film Capacitors - BFC237222684 764718-BFC237222684
Manufacturer: Vishay BC Components Win Source Part Number: 764718-BFC237222684 Series: MKT372 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Long Life Termination: PC Pins Package: Radial Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Capacitance: 0.68μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Categories: Capacitors Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm) Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 764718-BFC237222684
Series: MKT372
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General
Capacitance: 0.68μF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - BFC237222684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237222684-ND
Film Capacitors BFC237222684-ND
0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.68UF Capacitor
62-BFC237222684
0.68UF Capacitor 62-BFC237222684
CAP FILM 0.68UF 5% 100VDC RADIAL Product overview: BFC237222684 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237222684 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 5% 100VDC RADIAL Product overview: BFC237222684 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237222684 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC237222684 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237222684
Film Capacitors BFC237222684
CAP FILM 0.68UF 5% 100VDC RADIAL

CAP FILM 0.68UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237222684 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237222684
Capacitors - Film Capacitors BFC237222684
CAP FILM 0.68UF 5% 100VDC RADIAL

CAP FILM 0.68UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 764718-BFC237222684 BFC237222684-ND 62-BFC237222684 BFC237222684 BFC237222684
Product Name Film Capacitors - BFC237222684 Film Capacitors 0.68UF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-103MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details