Vishay Intertechnology, Inc. Film Capacitors BFC237256562

Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237256562 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55°C to 105°C, with a maximum application temperature of 105°C. The dielectric material is polyester film, and the electrodes are metallized. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This product meets IEC 60384-2 standards and is classified as Grade 1 for long life performance.

Datasheet Summary
Powered by GS/AI

The BFC237256562 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55°C to 105°C, with a maximum application temperature of 105°C. The dielectric material is polyester film, and the electrodes are metallized. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This product meets IEC 60384-2 standards and is classified as Grade 1 for long life performance.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237256562-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237256562-ND
Film Capacitors BFC237256562-ND
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor,polyester (Mylar),5.6Nf,400Vdc,5-% Tol,5+% Tol Vishay - 03J9616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,polyester (Mylar),5.6Nf,400Vdc,5-% Tol,5+% Tol Vishay
03J9616
Capacitor,polyester (Mylar),5.6Nf,400Vdc,5-% Tol,5+% Tol Vishay 03J9616
Capacitor,Polyester (MYLAR),5.6nF,400VDC ,5-% Tol,5+% Tol

Capacitor,Polyester (MYLAR),5.6nF,400VDC,5-% Tol,5+% Tol

Supplier's Site
Film Capacitors - BFC237256562 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237256562
Film Capacitors BFC237256562
CAP FILM 5600PF 5% 400VDC RADIAL

CAP FILM 5600PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237256562-ND 03J9616 BFC237256562
Product Name Film Capacitors Capacitor,polyester (Mylar),5.6Nf,400Vdc,5-% Tol,5+% Tol Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers