Vishay Intertechnology, Inc. Film Capacitors BFC237343275

Description
2.7µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.7µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1792-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1792-ND
Film Capacitors BC1792-ND
2.7µF Film Capacitor 160V 250V Polyester, Metallized Radial

2.7µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237343275 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343275
Capacitors - Film Capacitors BFC237343275
CAP FILM 2.7UF 10% 250VDC RADIAL

CAP FILM 2.7UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Poly Film 2.7Uf, 250V, 10%, Radial; Capacitance Vishay - 18C5190 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 2.7Uf, 250V, 10%, Radial; Capacitance Vishay
18C5190
Capacitor Poly Film 2.7Uf, 250V, 10%, Radial; Capacitance Vishay 18C5190
CAPACITOR POLY FILM 2.7UF, 250V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 2.7UF, 250V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1792-ND BFC237343275 18C5190
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 2.7Uf, 250V, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105PMB122KBP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers