DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
430
431
432
433
434
435
436
437
438
439
440
441
442
450
460
470
480
490
500
550
600
650
700
750
800
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.012µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.018µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.027µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.027µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.039µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 1µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 10000pF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 10000pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 1000pF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 1000pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 1000pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 1200pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 1500pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 1800pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 2000pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 2200pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 2400pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 2700pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 3300pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 3900pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 3900pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 4700pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 4700pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 5600pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 5600pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 6800pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 6800pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 8200pF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 8200pF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 8200pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| Film Capacitor |
| << Prev | Next >> |