Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC237327105

Description
Win Source Part Number: 1360047-BFC237327105 Category: Capacitors - Film Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKT373 Product Status: Active Features: Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 1 µF Tolerance: ±10% Applications: General Purpose Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Height - Seated (Max): 0.728" (18.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Dielectric Material: Polyester, Metallized
Request a Quote Datasheet
Description
Win Source Part Number: 1360047-BFC237327105 Category: Capacitors - Film Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKT373 Product Status: Active Features: Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 1 µF Tolerance: ±10% Applications: General Purpose Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Height - Seated (Max): 0.728" (18.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Dielectric Material: Polyester, Metallized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1360047-BFC237327105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360047-BFC237327105
Capacitors - Film Capacitors 1360047-BFC237327105
Win Source Part Number: 1360047-BFC237327105 Category: Capacitors - Film Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKT373 Product Status: Active Features: Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 1 µF Tolerance: ±10% Applications: General Purpose Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Height - Seated (Max): 0.728" (18.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Dielectric Material: Polyester, Metallized

Win Source Part Number: 1360047-BFC237327105
Category: Capacitors - Film Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKT373
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1 µF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max): 0.728" (18.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Film Capacitors - BFC237327105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237327105-ND
Film Capacitors BFC237327105-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237327105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237327105
Capacitors - Film Capacitors BFC237327105
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
BFC237327105
Capacitors >> Film Capacitors BFC237327105
±10% 1uF -55°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

±10% 1uF -55°C~+105°C Metallized Polyester Plugin,P=15mm Film Capacitors ROHS

Supplier's Site Datasheet
Film Capacitors - BFC237327105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237327105
Film Capacitors BFC237327105
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360047-BFC237327105 BFC237327105-ND BFC237327105 BFC237327105 BFC237327105
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitors >> Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details