Vishay Intertechnology, Inc. Film Capacitors BFC237249563

Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237249563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237249563-ND
Film Capacitors BFC237249563-ND
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.056Uf, 250V, 5%, Rad; Capacitance Vishay - 18C5111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 250V, 5%, Rad; Capacitance Vishay
18C5111
Capacitor Poly Film 0.056Uf, 250V, 5%, Rad; Capacitance Vishay 18C5111
CAPACITOR POLY FILM 0.056UF, 250V, 5%, RAD; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 250V, 5%, RAD; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237249563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237249563
Capacitors - Film Capacitors BFC237249563
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237249563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237249563
Film Capacitors BFC237249563
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237249563-ND 18C5111 BFC237249563 BFC237249563
Product Name Film Capacitors Capacitor Poly Film 0.056Uf, 250V, 5%, Rad; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details