Vishay Intertechnology, Inc. Film Capacitors BFC237259473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237259473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237259473-ND
Film Capacitors BFC237259473-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay - 18C5136 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay
18C5136
Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay 18C5136
CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.047UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237259473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237259473
Film Capacitors BFC237259473
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237259473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237259473
Capacitors - Film Capacitors BFC237259473
CAP FILM 0.047UF 5% 400VDC RAD

CAP FILM 0.047UF 5% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237259473-ND 18C5136 BFC237259473 BFC237259473
Product Name Film Capacitors Capacitor Film, 0.047Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers