0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT372 Polyester cap,47nF 250V 10mm
MKT372 Polyester cap,47nF 250V 10mm
MKT372 Polyester cap,47nF 250V 10mm
CAP FILM 0.047UF 10% 250VDC RAD
CAP FILM 0.047UF 10% 250VDC RAD
Capacitor,Polyester (MYLAR),47nF,250VDC,
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1746-ND | 4879838 | 4879838P | 1731298 | BFC237241473 | BFC237241473 | 09C9595 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),47Nf,250Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | Automotive | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |