Vishay Precision Group Film Capacitors BFC237323334

Description
MKT373 radial poly cap,33nF 100Vdc 15mm
Request a Quote Datasheet
Description
MKT373 radial poly cap,33nF 100Vdc 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4879844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879844
Film Capacitors 4879844
MKT373 radial poly cap,33nF 100Vdc 15mm

MKT373 radial poly cap,33nF 100Vdc 15mm

Supplier's Site
Film Capacitors - 4879844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879844P
Film Capacitors 4879844P
MKT372 radial poly cap,33nF 100Vdc 15mm

MKT372 radial poly cap,33nF 100Vdc 15mm

Supplier's Site
Film Capacitors - 1730552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730552
Film Capacitors 1730552
MKT373 radial poly cap,33nF 100Vdc 15mm

MKT373 radial poly cap,33nF 100Vdc 15mm

Supplier's Site
Film Capacitors - BFC237323334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237323334-ND
Film Capacitors BFC237323334-ND
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, 0.33Uf, 100V, Radial; Dielectric Type Vishay - 18C5149 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 100V, Radial; Dielectric Type Vishay
18C5149
Film Capacitor, 0.33Uf, 100V, Radial; Dielectric Type Vishay 18C5149
FILM CAPACITOR, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237323334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237323334
Film Capacitors BFC237323334
CAP FILM 0.33UF 10% 100VDC RAD

CAP FILM 0.33UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237323334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237323334
Capacitors - Film Capacitors BFC237323334
CAP FILM 0.33UF 10% 100VDC RAD

CAP FILM 0.33UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4879844 4879844P 1730552 BFC237323334-ND 18C5149 BFC237323334 BFC237323334
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitor, 0.33Uf, 100V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1912897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details