4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 4700PF 5% 400VDC RADIAL
Capacitor,Polyester (MYLAR),4.7nF,400VDC
CAP FILM 4700PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237256472-ND | BFC237256472 | 03J9614 | BFC237256472 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),4.7Nf,400Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |