0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.082UF 10% 250VDC RAD
CAP FILM 0.082UF 10% 250VDC RAD
CAPACITOR POLY FILM 0.082UF, 250V, 10%, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF;
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237248823-ND | BFC237248823 | BFC237248823 | 18C5106 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film 0.082Uf, 250V, 10%, Rad; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | PC PinRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |