Vishay Intertechnology, Inc. Film Capacitors BFC237321225

Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1767-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1767-ND
Film Capacitors BC1767-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237321225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237321225
Capacitors - Film Capacitors BFC237321225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Poly Film 2.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay - 03H8670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 2.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay
03H8670
Capacitor Poly Film 2.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay 03H8670
CAPACITOR POLY FILM 2.2UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 2.2UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237321225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237321225
Film Capacitors BFC237321225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1767-ND BFC237321225 03H8670 BFC237321225
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 2.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details