The BFC237222334 is a radial potted film capacitor designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55°C to +105°C, with a maximum application temperature of 105°C. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. It has a lead pitch of 10 mm and is available in various packaging options including loose in a box, taped on a reel, or in an ammopack. The product complies with IEC 60384-2 standards, ensuring reliability and performance in electronic applications.
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.33UF 5% 100VDC RADIAL
CAP FILM 0.33UF 5% 100VDC RADIAL
MKT 330nF 5% 100Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237222334-ND | BFC237222334 | BFC237222334 | 18T4405 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 330Nf 5% 100Vdc Pitch 10Mm / Loose, Straight Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |