Vishay Intertechnology, Inc. Film Capacitors BFC237343184

Description
0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343184-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343184-ND
Film Capacitors BFC237343184-ND
0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C5185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C5185
Capacitor Poly Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C5185
CAPACITOR POLY FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.18UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237343184 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343184
Film Capacitors BFC237343184
CAP FILM 0.18UF 10% 250VDC RAD

CAP FILM 0.18UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237343184 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343184
Capacitors - Film Capacitors BFC237343184
CAP FILM 0.18UF 10% 250VDC RAD

CAP FILM 0.18UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343184-ND 18C5185 BFC237343184 BFC237343184
Product Name Film Capacitors Capacitor Poly Film 0.18Uf, 250V, 10%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF3R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details