0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR POLY FILM 0.18UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes
CAP FILM 0.18UF 5% 250VDC RADIAL
CAP FILM 0.18UF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237344184-ND | 18C5204 | BFC237344184 | BFC237344184 |
| Product Name | Film Capacitors | Capacitor Poly Film 0.18Uf, 250V, 5%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC PinRoHS Compliant: Yes | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |