Vishay Intertechnology, Inc. Film Capacitors BFC237258822

Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237258822-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237258822-ND
Film Capacitors BFC237258822-ND
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay - 18C5126 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay
18C5126
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay 18C5126
CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237258822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237258822
Film Capacitors BFC237258822
CAP FILM 8200PF 10% 400VDC RAD

CAP FILM 8200PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237258822-ND 18C5126 BFC237258822
Product Name Film Capacitors Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details