The BFC237246184 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±5% or ±10%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55°C to +105°C, with a maximum application temperature of 105°C. The dielectric material is polyester film, and the electrodes are metallized. The product is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL 94 V-0 standards. The leads are made of tinned wire, and the capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This capacitor meets IEC 60384-2 standards, making it suitable for long-life applications.
0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.18UF 5% 250VDC RADIAL
Capacitor,Polyester (MYLAR),180nF,250VDC
CAP FILM 0.18UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237246184-ND | BFC237246184 | 03J9552 | BFC237246184 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),180Nf,250Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |