Manufacturer: Vishay
Win Source Part Number: 864153-BFC237341334
Series: MKT373
Operating Temperature Range: -55°C ~ 105°C
Features: 0.33 µF Film Capacitor 160V 250V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: 2222 373 41334, 222237341334, BC1782, BC1782-NDR, BFC2 373 41334, BFC2 373 41334
250V 0.33uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237341334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237341334 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 250VDC RAD
CAP FILM 0.33UF 10% 250VDC RAD
CAP, 0.33UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864153-BFC237341334 | 62-BFC237341334 | BC1782-ND | BFC237341334 | BFC237341334 | 70AC8180 |
| Product Name | Film Capacitors - BFC237341334 | Through-Hole 250V 0.33uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.33Uf, 250V, Film, Radial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes |