Vishay Intertechnology, Inc. Film Capacitors BFC237343274

Description
0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343274-ND
Film Capacitors BFC237343274-ND
0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Vishay
18M4158
Capacitor Poly Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Vishay 18M4158
CAPACITOR POLY FILM 0.27UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.27UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237343274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343274
Capacitors - Film Capacitors BFC237343274
CAP FILM 0.27UF 10% 250VDC RAD

CAP FILM 0.27UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237343274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343274
Film Capacitors BFC237343274
CAP FILM 0.27UF 10% 250VDC RAD

CAP FILM 0.27UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343274-ND 18M4158 BFC237343274 BFC237343274
Product Name Film Capacitors Capacitor Poly Film 0.27Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details