6.8µF Film Capacitor 63V 100V Polyester, Metallized Radial
100V 6.8uF PET Film Capacitor, Radial, 10% Product overview: BFC237321685 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237321685 can be used for catalog matching and distributor lookup.
CAP FILM 6.8UF 10% 100VDC RADIAL
CAP FILM 6.8UF 10% 100VDC RADIAL
Film Capacitor, MKT373 Series, 6.8 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237321685-ND | 62-BFC237321685 | BFC237321685 | BFC237321685 | 98K7005 |
| Product Name | Film Capacitors | 100V 6.8uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkt373 Series, 6.8 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |