Vishay Intertechnology, Inc. Film Capacitors BFC237248124

Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237248124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237248124-ND
Film Capacitors BFC237248124-ND
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.12Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C5101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.12Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C5101
Capacitor Poly Film 0.12Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C5101
CAPACITOR POLY FILM 0.12UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.12UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237248124 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237248124
Capacitors - Film Capacitors BFC237248124
CAP FILM 0.12UF 10% 250VDC RAD

CAP FILM 0.12UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237248124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237248124
Film Capacitors BFC237248124
CAP FILM 0.12UF 10% 250VDC RAD

CAP FILM 0.12UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237248124-ND 18C5101 BFC237248124 BFC237248124
Product Name Film Capacitors Capacitor Poly Film 0.12Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details