1µF Film Capacitor 160V 250V Polyester, Metallized Radial
(PRICE/TC) CAP, 1UF, 250V, FILM, RADIAL; DIELECTRIC TYPE:METALLIZED PET; CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN; CAPACITANCE:1µF; CAPACITANCE TOLERANCE:± 10%; VOLTAGE RATING VAC:160V; VOLTAGE RATING VDC:250V; CAPACITOR MOUNTING:THROUGH HOLE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1UF 10% 250VDC RADIAL
±10% 250V 1uF 160VAC -55℃~+105℃ PET Radial Leaded,P=15mm Film Capacitors ROHS
CAP, 1UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
MKT 1 F 10% 250Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM
| DigiKey | Radwell International | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1774-ND | 37961854 | BFC237341105 | 17930-BFC237341105 | 70AC8179 | 30AK5593 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors | ±10% 250V 1uF 160VAC -55℃~+105℃ PET Radial Leaded,P=15mm Film Capacitors ROHS | Cap, 1Uf, 250V, Film, Radial; Dielectric Type Vishay | Mkt 1 F 10% 250Vdc Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |