0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),120nF,100VDC
CAP FILM 0.12UF 5% 100VDC RADIAL
CAP FILM 0.12UF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237226124-ND | 03J9511 | BFC237226124 | BFC237226124 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),120Nf,100Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |