0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 250VDC RAD
CAP FILM 0.47UF 10% 250VDC RAD
CAP, 0.47UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1786-ND | BFC237341474 | BFC237341474 | 68AH9014 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.47Uf, 250V, Film, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |