1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1.2UF 10% 100VDC RADIAL
CAP,Met Polyester (MYLAR),1.2uF,10-% Tol,10+% Tol
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237325125-ND | BFC237325125 | 03J9719 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polyester (Mylar),1.2Uf,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |