0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Vishay BFC237252473 Film Capacitor
CAPACITOR, FILM, PET, 0.047UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 5% 400VDC RAD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237252473-ND | 378899 | 78Y7912 | BFC237252473 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor, Film, Pet, 0.047Uf, 400V; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |