Vishay Intertechnology, Inc. Film Capacitors BFC237249124

Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237249124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237249124-ND
Film Capacitors BFC237249124-ND
0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.12µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237249124 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237249124
Capacitors - Film Capacitors BFC237249124
CAP FILM 0.12UF 5% 250VDC RADIAL

CAP FILM 0.12UF 5% 250VDC RADIAL

Supplier's Site
Capacitor Poly Film 0.12Uf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay - 18M4153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.12Uf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay
18M4153
Capacitor Poly Film 0.12Uf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay 18M4153
CAPACITOR POLY FILM 0.12UF, 250V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.12UF, 250V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237249124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237249124
Film Capacitors BFC237249124
CAP FILM 0.12UF 5% 250VDC RADIAL

CAP FILM 0.12UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237249124-ND BFC237249124 18M4153 BFC237249124
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.12Uf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers