DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1138
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1149
1150
1160
1170
1180
1190
1200
1210
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .018UF 310V | |
| .022UF 310V | |
| .025UF 310V | |
| .027UF 310V | |
| .033UF 310V | |
| .039UF 310V | |
| 0.01µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 12.0UF 310V | |
| 2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 4.70UF 310V | |
| CAP FILM 0.15UF 10% 630VDC RAD | |
| CAP FILM 0.15UF 20% 630VDC RAD | |
| CAP FILM 0.1UF 10% 630VDC RADIAL | |
| CAP FILM 0.1UF 20% 630VDC RADIAL | |
| CAP FILM POLYPROP RAD X2 |
| << Prev | Next >> |