Vishay Intertechnology, Inc. Ceramic Capacitors F471K39Y5RR63K7R

Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1244PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1244PH-ND
Ceramic Capacitors 1244PH-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470pF 3000V Capacitor
60-F471K39Y5RR63K7R
470pF 3000V Capacitor 60-F471K39Y5RR63K7R
Cap Ceramic Single 470pF 3000V Y5R 10% (10 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: F471K39Y5RR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F471K39Y5RR63K7R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 470pF 3000V Y5R 10% (10 X 5.5mm) Radial 7.5mm 125°C Bulk Product overview: F471K39Y5RR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F471K39Y5RR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1244PH-ND 60-F471K39Y5RR63K7R
Product Name Ceramic Capacitors 470pF 3000V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers