DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 800 850 900 950 1000 1050 1090 1100 1110 1120 1130 1140 1142 1143 1144 1145 1146 1147 1148 1149 1150 1151 1152 1153 1154 1160 1170 1180 1190 1200 1210 1250 1300 1350 1400 1450 1500 1808
Product Name Notes
.018UF 480V
.022UF 480V
.082UF 480V
.100UF 480V
.120UF 480V
.150UF 480V
.180UF 480V
.220UF 480V
0.033µF Film Capacitor 480V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
3300PF 480V
3900PF 480V
4700PF 480V
5600PF 480V
8200PF 480V
CAP FILM POLYPROP RAD X1

<< Prev Next >>