Vishay Intertechnology, Inc. Ceramic Capacitors F471K29Y5RN6TJ5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F471K29Y5RN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F471K29Y5RN6TJ5R-ND
Ceramic Capacitors F471K29Y5RN6TJ5R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F471K29Y5RN6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F471K29Y5RN6TJ5R
Capacitors - Ceramic Capacitors F471K29Y5RN6TJ5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F471K29Y5RN6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F471K29Y5RN6TJ5R
Ceramic Capacitors F471K29Y5RN6TJ5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 470Pf ± 10% Y5R Reel E3 Vishay - 92K0146 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 470Pf ± 10% Y5R Reel E3 Vishay
92K0146
F 1Kv 470Pf ± 10% Y5R Reel E3 Vishay 92K0146
F 1KV 470pF ± 10% Y5R REEL e3

F 1KV 470pF ± 10% Y5R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F471K29Y5RN6TJ5R-ND F471K29Y5RN6TJ5R F471K29Y5RN6TJ5R 92K0146
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors F 1Kv 470Pf ± 10% Y5R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1808JA250100KCTSPU-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details