KEMET Electronics Corporation Film Capacitors F861AO224K310A

Description
CAP FILM POLYPROP RAD X2
Request a Quote Datasheet
Description
CAP FILM POLYPROP RAD X2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F861AO224K310A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F861AO224K310A-ND
Film Capacitors 399-F861AO224K310A-ND
CAP FILM POLYPROP RAD X2

CAP FILM POLYPROP RAD X2

Buy Now Datasheet
Capacitors - Film Capacitors - F861AO224K310A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F861AO224K310A
Capacitors - Film Capacitors F861AO224K310A
CAP FILM POLYPROP RAD X2

CAP FILM POLYPROP RAD X2

Supplier's Site
Cap, 0.22Μf, 10%, Pp, Radial; Capacitance Kemet - 43AC9271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10%, Pp, Radial; Capacitance Kemet
43AC9271
Cap, 0.22Μf, 10%, Pp, Radial; Capacitance Kemet 43AC9271
CAP, 0.22µF, 10%, PP, RADIAL; Capacitance:0.22µF; Suppression Class:X2; Product Range:F861 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 0.22µF, 10%, PP, RADIAL; Capacitance:0.22µF; Suppression Class:X2; Product Range:F861 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-F861AO224K310A-ND F861AO224K310A 43AC9271
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 10%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers