Vishay Precision Group Single Layer Ceramic Capacitors F472K75Y5RN83K0R

Description
Vishay F472K75Y5RN83K0R
Request a Quote Datasheet
Description
Vishay F472K75Y5RN83K0R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 6832134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832134
Single Layer Ceramic Capacitors 6832134
Vishay F472K75Y5RN83K0R

Vishay F472K75Y5RN83K0R

Supplier's Site
Single Layer Ceramic Capacitors - 6832134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832134P
Single Layer Ceramic Capacitors 6832134P
Vishay F472K75Y5RN83K0R

Vishay F472K75Y5RN83K0R

Supplier's Site
Single Layer Ceramic Capacitors - 1733631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733631
Single Layer Ceramic Capacitors 1733631
Vishay F472K75Y5RN83K0R

Vishay F472K75Y5RN83K0R

Supplier's Site
Singapore, Singapore
Through-Hole 4.7nF 1kV Capacitor
60-F472K75Y5RN83K0R
Through-Hole 4.7nF 1kV Capacitor 60-F472K75Y5RN83K0R
Y5R Ceramic Capacitor, 4.7nF, 1kV, 10% Tol, Radial, Through Hole Product overview: F472K75Y5RN83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F472K75Y5RN83K0R can be used for catalog matching and distributor lookup.

Y5R Ceramic Capacitor, 4.7nF, 1kV, 10% Tol, Radial, Through Hole Product overview: F472K75Y5RN83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F472K75Y5RN83K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360020-F472K75Y5RN83K0R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360020-F472K75Y5RN83K0R
Capacitors - Ceramic Capacitors 1360020-F472K75Y5RN83K0R
Win Source Part Number: 1360020-F472K75Y5RN8 3K0R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: F Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: SMPS Filtering Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.748" Dia (19.00mm) Height - Seated (Max): 0.177" (4.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5R Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360020-F472K75Y5RN83K0R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: F
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: SMPS Filtering
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.748" Dia (19.00mm)
Height - Seated (Max): 0.177" (4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5R
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 1245PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1245PH-ND
Ceramic Capacitors 1245PH-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F472K75Y5RN83K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
F472K75Y5RN83K0R
Capacitors - Ceramic Capacitors F472K75Y5RN83K0R
CAP CER 4700PF 1KV Y5R RADIAL

CAP CER 4700PF 1KV Y5R RADIAL

Supplier's Site
Capacitor, Ceramic, 4700Pf, 10%, 1Kv, 10%, Radial; Capacitance Vishay - 93K3295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4700Pf, 10%, 1Kv, 10%, Radial; Capacitance Vishay
93K3295
Capacitor, Ceramic, 4700Pf, 10%, 1Kv, 10%, Radial; Capacitance Vishay 93K3295
CAPACITOR, CERAMIC, 4700PF, 10%, 1KV, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:F Series; Series Name:F RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4700PF, 10%, 1KV, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:F Series; Series Name:F RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6832134 6832134P 60-F472K75Y5RN83K0R 1360020-F472K75Y5RN83K0R 1245PH-ND F472K75Y5RN83K0R 93K3295
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Through-Hole 4.7nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 4700Pf, 10%, 1Kv, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive High Voltage Capacitor SMPS Filtering
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Y5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers