Vishay Intertechnology, Inc. Ceramic Capacitors F681K43Y5RR6TK7R

Description
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K43Y5RR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K43Y5RR6TK7R-ND
Ceramic Capacitors F681K43Y5RR6TK7R-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F681K43Y5RR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F681K43Y5RR6TK7R
Capacitors - Ceramic Capacitors F681K43Y5RR6TK7R
CAP CER 680PF 3KV Y5R RADIAL

CAP CER 680PF 3KV Y5R RADIAL

Supplier's Site
F 3Kv 680Pf ± 10% Y5R Reel E3 Vishay - 92K0203 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 680Pf ± 10% Y5R Reel E3 Vishay
92K0203
F 3Kv 680Pf ± 10% Y5R Reel E3 Vishay 92K0203
F 3KV 680pF ± 10% Y5R REEL e3

F 3KV 680pF ± 10% Y5R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F681K43Y5RR6TK7R-ND F681K43Y5RR6TK7R 92K0203
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 3Kv 680Pf ± 10% Y5R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-1210Y1K50561JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details