Vishay Intertechnology, Inc. Ceramic Capacitors F681K43Y5RR63K7R

Description
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K43Y5RR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K43Y5RR63K7R-ND
Ceramic Capacitors F681K43Y5RR63K7R-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F681K43Y5RR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F681K43Y5RR63K7R
Capacitors - Ceramic Capacitors F681K43Y5RR63K7R
CAP CER 680PF 3KV Y5R RADIAL

CAP CER 680PF 3KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F681K43Y5RR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F681K43Y5RR63K7R
Ceramic Capacitors F681K43Y5RR63K7R
CAP CER 680PF 3KV Y5R RADIAL

CAP CER 680PF 3KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number F681K43Y5RR63K7R-ND F681K43Y5RR63K7R F681K43Y5RR63K7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1210J6300663JKTVM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details