0.01µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.01UF 20% 310VAC RAD
CAP FILM 0.01UF 20% 310VAC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F861AE103M310A-ND | F861AE103M310A | F861AE103M310A | 89AC8389 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | .010Uf 310V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |