DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1149
1150
1151
1160
1170
1180
1190
1200
1210
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .010UF 330V | |
| .015UF 330V | |
| .018UF 330V | |
| .025UF 330V | |
| .027UF 330V | |
| 0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 1800PF 330V | |
| 2.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 2200PF 330V | |
| 2500PF 330V | |
| 2700PF 330V | |
| 3.3µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 4700PF 330V | |
| 6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| CAP FILM 0.15UF 20% 630VDC RAD | |
| CAP FILM 0.22UF 10% 630VDC RAD | |
| CAP FILM 0.22UF 20% 630VDC RAD | |
| CAP FILM 0.33UF 10% 630VDC RAD | |
| CAP FILM 0.33UF 20% 630VDC RAD | |
| CAP FILM 0.47UF 10% 630VDC RAD | |
| CAP FILM 0.47UF 20% 630VDC RAD | |
| CAP FILM 0.56UF 10% 630VDC RAD | |
| CAP FILM 0.56UF 20% 630VDC RAD | |
| CAP FILM 0.68UF 10% 630VDC RAD | |
| CAP FILM 0.68UF 20% 630VDC RAD | |
| CAP FILM 1.5UF 10% 630VDC RADIAL | |
| CAP FILM 1.5UF 20% 630VDC RADIAL | |
| CAP FILM 10UF 10% 630VDC RADIAL | |
| CAP FILM 10UF 20% 630VDC RADIAL | |
| CAP FILM 1UF 10% 630VDC RADIAL | |
| CAP FILM 1UF 20% 630VDC RADIAL | |
| CAP FILM 2.2UF 10% 630VDC RADIAL | |
| CAP FILM 2.2UF 20% 630VDC RADIAL | |
| CAP FILM 3.3UF 10% 630VDC RADIAL | |
| CAP FILM 3.3UF 20% 630VDC RADIAL | |
| CAP FILM 4.7UF 10% 630VDC RADIAL | |
| CAP FILM 4.7UF 20% 630VDC RADIAL | |
| CAP FILM 6.8UF 10% 630VDC RADIAL | |
| CAP FILM 6.8UF 20% 630VDC RADIAL | |
| CAP FILM POLYPROP RAD X1 |
| << Prev | Next >> |