Vishay Intertechnology, Inc. Ceramic Capacitors F471K29Y5RN6UJ5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F471K29Y5RN6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F471K29Y5RN6UJ5RCT-ND
Ceramic Capacitors 56-F471K29Y5RN6UJ5RCT-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F471K29Y5RN6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F471K29Y5RN6UJ5RTB-ND
Ceramic Capacitors 56-F471K29Y5RN6UJ5RTB-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F471K29Y5RN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F471K29Y5RN6UJ5R
Ceramic Capacitors F471K29Y5RN6UJ5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F471K29Y5RN6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
F471K29Y5RN6UJ5R
Capacitors - Ceramic Capacitors F471K29Y5RN6UJ5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site
F 1Kv 470Pf ± 10% Y5R Ammo E3 Vishay - 92K0149 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 470Pf ± 10% Y5R Ammo E3 Vishay
92K0149
F 1Kv 470Pf ± 10% Y5R Ammo E3 Vishay 92K0149
F 1KV 470pF ± 10% Y5R AMMO e3

F 1KV 470pF ± 10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-F471K29Y5RN6UJ5RCT-ND F471K29Y5RN6UJ5R F471K29Y5RN6UJ5R 92K0149
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors F 1Kv 470Pf ± 10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers