DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 800 850 900 950 1000 1050 1090 1100 1110 1120 1130 1140 1143 1144 1145 1146 1147 1148 1149 1150 1151 1152 1153 1154 1155 1160 1170 1180 1190 1200 1210 1250 1300 1350 1400 1450 1500 1808
Product Name Notes
.010UF 760V
.012UF 760V
.015UF 760V
.018UF 760V
.022UF 760V
.025UF 760V
.027UF 760V
.033UF 760V
.039UF 760V
.047UF 760V
.056UF 760V
.068UF 760V
.150UF 480V
.180UF 480V
.220UF 480V
.250UF 480V
.270UF 480V
.330UF 480V
.390UF 480V
.470UF 480V
.560UF 480V
.680UF 480V
.820UF 480V
0.1µF Film Capacitor 760V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
1.00UF 480V
1.50UF 480V
1.80UF 480V
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
2.20UF 480V
3.30UF 480V
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM POLYPROP RAD X1
CAP FILM POLYPROP RAD Y2

<< Prev Next >>