Vishay Intertechnology, Inc. Ceramic Capacitors F471K33Y5RP63K5R

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F471K33Y5RP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F471K33Y5RP63K5R-ND
Ceramic Capacitors F471K33Y5RP63K5R-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F471K33Y5RP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F471K33Y5RP63K5R
Capacitors - Ceramic Capacitors F471K33Y5RP63K5R
CAP CER 470PF 2KV Y5R RADIAL

CAP CER 470PF 2KV Y5R RADIAL

Supplier's Site
F 2Kv 470Pf ± 10% Y5R Bulk E3 Vishay - 92K0160 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 470Pf ± 10% Y5R Bulk E3 Vishay
92K0160
F 2Kv 470Pf ± 10% Y5R Bulk E3 Vishay 92K0160
F 2KV 470pF ± 10% Y5R BULK e3

F 2KV 470pF ± 10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F471K33Y5RP63K5R-ND F471K33Y5RP63K5R 92K0160
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 2Kv 470Pf ± 10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details