DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1135
1136
1137
1138
1139
1140
1141
1142
1143
1144
1145
1146
1147
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .068UF 1600V | |
| .180UF 1000V | |
| .220UF 1000V | |
| 0.022µF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 1.00UF 1600V | |
| 1.20UF 1600V | |
| 1.80UF 1250V | |
| 10000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 2.70UF 1000V | |
| 2200pF Film Capacitor 900V 2500V (2.5kV) Polypropylene (PP), Metallized Radial | |
| 470pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc | |
| 470pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc | |
| CAP FILM POLYPROP RAD | |
| CAP | |
| F 1KV 470PF 10% S3N REEL E3 |
| << Prev | Next >> |