470pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Vishay F471K25S3NN63J5R
Vishay F471K25S3NN63J5R
Vishay F471K25S3NN63J5R
CAP, 470PF, 1 KV, 10%, S3N; Capacitance:470pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F471K25S3NN63J5R-ND | 7167169 | 7167169P | 57AC2086 |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Cap, 470Pf, 1 Kv, 10%, S3N; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | High Voltage Capacitor | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; S3N | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts |