680pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
CAP CER 680PF 500V Y5R RADIAL
F 500V 680pF ±10% Y5R AMMO e3
CAP CER 680PF 500V Y5R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F681K25Y5RL6UJ5R-ND | F681K25Y5RL6UJ5R | 92K0180 | F681K25Y5RL6UJ5R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | F 500V 680Pf ±10% Y5R Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |