680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
CAP CER 680PF 1KV Y5R RADIAL
CAP CER 680PF 1KV Y5R RADIAL
F 1KV 680pF ± 10% Y5R BULK e3
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F681K33Y5RN63J5R-ND | F681K33Y5RN63J5R | F681K33Y5RN63J5R | 92K0197 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | F 1Kv 680Pf ± 10% Y5R Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |