Vishay Intertechnology, Inc. Ceramic Capacitors F471K29Y5RN63J5R

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F471K29Y5RN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F471K29Y5RN63J5R-ND
Ceramic Capacitors F471K29Y5RN63J5R-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

470pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F471K29Y5RN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F471K29Y5RN63J5R
Ceramic Capacitors F471K29Y5RN63J5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F471K29Y5RN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F471K29Y5RN63J5R
Capacitors - Ceramic Capacitors F471K29Y5RN63J5R
CAP CER 470PF 1KV Y5R RADIAL

CAP CER 470PF 1KV Y5R RADIAL

Supplier's Site
F 1Kv 470Pf ± 10% Y5R Bulk E3 Vishay - 92K0151 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 470Pf ± 10% Y5R Bulk E3 Vishay
92K0151
F 1Kv 470Pf ± 10% Y5R Bulk E3 Vishay 92K0151
F 1KV 470pF ± 10% Y5R BULK e3

F 1KV 470pF ± 10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F471K29Y5RN63J5R-ND F471K29Y5RN63J5R F471K29Y5RN63J5R 92K0151
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors F 1Kv 470Pf ± 10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details