Vishay Intertechnology, Inc. Ceramic Capacitors F681K33Y5RN63L5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K33Y5RN63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K33Y5RN63L5R-ND
Ceramic Capacitors F681K33Y5RN63L5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F681K33Y5RN63L5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F681K33Y5RN63L5R
Capacitors - Ceramic Capacitors F681K33Y5RN63L5R
CAP CER 680PF 1KV Y5R RADIAL

CAP CER 680PF 1KV Y5R RADIAL

Supplier's Site
F 1Kv 680Pf ±10% Y5R Bulk E3 Vishay - 92K0198 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 680Pf ±10% Y5R Bulk E3 Vishay
92K0198
F 1Kv 680Pf ±10% Y5R Bulk E3 Vishay 92K0198
F 1KV 680pF ±10% Y5R BULK e3

F 1KV 680pF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F681K33Y5RN63L5R-ND F681K33Y5RN63L5R 92K0198
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 1Kv 680Pf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details