Vishay Precision Group Ceramic Capacitors F681K29S3NN63J5R

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F681K29S3NN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F681K29S3NN63J5R-ND
Ceramic Capacitors F681K29S3NN63J5R-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7167172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167172
Single Layer Ceramic Capacitors 7167172
Vishay F681K29S3NN63J5R

Vishay F681K29S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 7167172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167172P
Single Layer Ceramic Capacitors 7167172P
Vishay F681K29S3NN63J5R

Vishay F681K29S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 1733570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733570
Single Layer Ceramic Capacitors 1733570
Vishay F681K29S3NN63J5R

Vishay F681K29S3NN63J5R

Supplier's Site
Disc Capacitor, 680Pf, 1Kv, S3N, Radial Rohs Compliant Vishay - 69AH0045 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 680Pf, 1Kv, S3N, Radial Rohs Compliant Vishay
69AH0045
Disc Capacitor, 680Pf, 1Kv, S3N, Radial Rohs Compliant Vishay 69AH0045
DISC CAPACITOR, 680PF, 1KV, S3N, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 680PF, 1KV, S3N, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F681K29S3NN63J5R-ND 7167172 7167172P 69AH0045
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Disc Capacitor, 680Pf, 1Kv, S3N, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications High Voltage Capacitor Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; S3N
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details