DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1137
1138
1139
1140
1141
1142
1143
1144
1145
1146
1147
1148
1149
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .250UF 310V | |
| .270UF 310V | |
| .330UF 310V | |
| .390UF 310V | |
| .470UF 310V | |
| .560UF 310V | |
| .680UF 310V | |
| 0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.25µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| CAP FILM POLYPROP RAD X2 |
| << Prev | Next >> |